Samtec Inc. Connector, Header, 46Pos, 2Row, 2.54Mm; Idc Connector Type Samtec IMD-23-G

Description
CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:46Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:46Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 46Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4775 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 46Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4775
Connector, Header, 46Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4775
CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:46Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:46Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85T4775
Product Name Connector, Header, 46Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96434F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 100656-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 600 volts
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1883 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details