Samtec Inc. Connector, Header, 28Pos, 2Row, 2.54Mm; Idc Connector Type Samtec IMD-14-T

Description
CONNECTOR, HEADER, 28POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:28Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 28POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:28Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 28Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 28Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4762
Connector, Header, 28Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4762
CONNECTOR, HEADER, 28POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:28Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 28POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:28Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85T4762
Product Name Connector, Header, 28Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details