Samtec Inc. Connector, Header, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec IMD-08-G

Description
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 84T0299 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
84T0299
Connector, Header, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 84T0299
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T0299
Product Name Connector, Header, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
TO-3 Socket-Chasis Mount - 4606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details