Samtec Inc. Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSS-20-D-12.00-R

Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Single-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
96AH0617
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec 96AH0617
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96AH0617
Product Name Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers