Samtec Inc. Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSS-17-D-12.00

Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Single-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
96AH0499
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec 96AH0499
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96AH0499
Product Name Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Plug - FBS-M12-5GS-PG9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details