Samtec Inc. Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSS-08-S-02.00-G-ST4

Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Single-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
95AH9636
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec 95AH9636
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95AH9636
Product Name Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details