Samtec Inc. Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSS-08-D-16.00

Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Single-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
95AH9621
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec 95AH9621
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95AH9621
Product Name Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details