Samtec Inc. Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSS-07-S-07.00-G-ST4

Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Single-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
95AH9528
Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec 95AH9528
Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Single-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95AH9528
Product Name Slim Body Single-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T20LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details