Samtec Inc. Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSD-25-D-09.00-T-G

Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
18W5261
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 18W5261
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18W5261
Product Name Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details