Samtec Inc. IC & Component Sockets IDSD-11-S-20.00-ST8

Description
Slim Body Single-Row IDC Male Assemblies
Request a Quote
Description
Slim Body Single-Row IDC Male Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - IDSD-11-S-20.00-ST8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
IDSD-11-S-20.00-ST8
IC & Component Sockets IDSD-11-S-20.00-ST8
Slim Body Single-Row IDC Male Assemblies

Slim Body Single-Row IDC Male Assemblies

Buy Now
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
18W1934
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 18W1934
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDSD-11-S-20.00-ST8 18W1934
Product Name IC & Component Sockets Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details