Samtec Inc. IC & Component Sockets IDSD-10-D-60.00

Description
Slim Body Single-Row IDC Male Assemblies
Request a Quote
Description
Slim Body Single-Row IDC Male Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - IDSD-10-D-60.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
IDSD-10-D-60.00
IC & Component Sockets IDSD-10-D-60.00
Slim Body Single-Row IDC Male Assemblies

Slim Body Single-Row IDC Male Assemblies

Buy Now
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
18W1474
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 18W1474
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDSD-10-D-60.00 18W1474
Product Name IC & Component Sockets Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details