Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 28-TQFN Exposed Pad
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Length: 0.50' (152.4mm)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; 28-TQFN Exposed Pad |