Samtec Inc. IC & Component Sockets IDSD-10-D-05.25-T-G

Description
Slim Body Single-Row IDC Male Assemblies
Request a Quote
Description
Slim Body Single-Row IDC Male Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - IDSD-10-D-05.25-T-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
IDSD-10-D-05.25-T-G
IC & Component Sockets IDSD-10-D-05.25-T-G
Slim Body Single-Row IDC Male Assemblies

Slim Body Single-Row IDC Male Assemblies

Buy Now
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
18W1049
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 18W1049
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDSD-10-D-05.25-T-G 18W1049
Product Name IC & Component Sockets Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details