Samtec Inc. Connectors,Interconnects IDSD-10-D-04.00-G-R

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 625-BBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch - Connector: 0.100" (2.54mm) Length: 0.50' (152.4mm) Color: Gray Cable Termination: IDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 625-BBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch - Connector: 0.100" (2.54mm) Length: 0.50' (152.4mm) Color: Gray Cable Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 625-BBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch - Connector: 0.100" (2.54mm) Length: 0.50' (152.4mm) Color: Gray Cable Termination: IDC

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 625-BBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch - Connector: 0.100" (2.54mm)
Length: 0.50' (152.4mm)
Color: Gray
Cable Termination: IDC

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
IDSD-10-D-04.00-G-R
IC & Component Sockets IDSD-10-D-04.00-G-R
Slim Body Single-Row IDC Male Assemblies

Slim Body Single-Row IDC Male Assemblies

Buy Now
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
18W0986
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 18W0986
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IDSD-10-D-04.00-G-R 18W0986
Product Name Connectors,Interconnects IC & Component Sockets Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details