Samtec Inc. Connectors,Interconnects IDSD-05-D-15.00-G

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Length: 0.50' (152.4mm) Color: Gray Shielding: Shielded, EMI Finger
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Length: 0.50' (152.4mm) Color: Gray Shielding: Shielded, EMI Finger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Length: 0.50' (152.4mm) Color: Gray Shielding: Shielded, EMI Finger

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Length: 0.50' (152.4mm)
Color: Gray
Shielding: Shielded, EMI Finger

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data