Samtec Inc. Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSD-05-D-07.80-G-R

Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
17W7890
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 17W7890
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17W7890
Product Name Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details