Samtec Inc. Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSD-04-S-36.00-G-ST8

Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
17W7634
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 17W7634
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17W7634
Product Name Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details