Samtec Inc. Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec IDSD-04-D-08.25

Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch
Description
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Slim Body Double-Row Idc Socket Assemblies, 0.100
Chicago, IL, United States
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
17W7260
Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec 17W7260
Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Slim Body Double-Row IDC Socket Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17W7260
Product Name Slim Body Double-Row Idc Socket Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details