The Connector, Rcpt, 15Pos, 1Row, 2.54Mm is an IDC receptacle designed for cable mounting applications. It features 15 contacts arranged in a single row with a pitch spacing of 2.54 mm. The contact material is beryllium copper, and the connector is RoHS compliant. The insulator is made of black glass-filled polyester, providing durability and resistance to environmental factors. The connector supports a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin when one position is powered per row. The connector is compatible with various mating connectors, including TSW, MTSW, and TSM series.
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T4713 |
| Product Name | Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Idc Connector Type Samtec |
| Gender | Female / Jack |