Samtec Inc. Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Idc Connector Type Samtec IDS-11-G

Description
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Idc Connector Type Samtec - 85T4706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Idc Connector Type Samtec
85T4706
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Idc Connector Type Samtec 85T4706
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4706
Product Name Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data