Samtec Inc. OEM Parts - OEM Parts (F - I) - IDS-02-T IDS-02-T

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055427-IDS-02-T Number of Rows: 1 Termination: IDC Contact Material: Copper Number of Contacts: 2 Gender: Receptacle Contact Plating: Tin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IDS-02-TIDS02T; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055427-IDS-02-T Number of Rows: 1 Termination: IDC Contact Material: Copper Number of Contacts: 2 Gender: Receptacle Contact Plating: Tin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IDS-02-TIDS02T; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDS-02-T - 1055427-IDS-02-T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDS-02-T
1055427-IDS-02-T
OEM Parts - OEM Parts (F - I) - IDS-02-T 1055427-IDS-02-T
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055427-IDS-02-T Number of Rows: 1 Termination: IDC Contact Material: Copper Number of Contacts: 2 Gender: Receptacle Contact Plating: Tin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IDS-02-TIDS02T; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055427-IDS-02-T
Number of Rows: 1
Termination: IDC
Contact Material: Copper
Number of Contacts: 2
Gender: Receptacle
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IDS-02-TIDS02T;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1055427-IDS-02-T
Product Name OEM Parts - OEM Parts (F - I) - IDS-02-T
Unlock Full Specs
to access all available technical data