Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Housings IDP1-08-A

Description
Win Source Part Number: 1055855-IDP1-08-A Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro Mate™ IDP1 Number of Positions: 16 Pitch: 0.039" (1.00mm) Color: White Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: 612-IDP1-08-A Base Product Number: IDP1-08
Request a Quote Datasheet
Description
Win Source Part Number: 1055855-IDP1-08-A Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro Mate™ IDP1 Number of Positions: 16 Pitch: 0.039" (1.00mm) Color: White Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: 612-IDP1-08-A Base Product Number: IDP1-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1055855-IDP1-08-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1055855-IDP1-08-A
Connectors, Interconnects - Rectangular Connectors - Housings 1055855-IDP1-08-A
Win Source Part Number: 1055855-IDP1-08-A Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro Mate™ IDP1 Number of Positions: 16 Pitch: 0.039" (1.00mm) Color: White Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: 612-IDP1-08-A Base Product Number: IDP1-08

Win Source Part Number: 1055855-IDP1-08-A
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Micro Mate™ IDP1
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Color: White
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: Samtec Inc.
Other Names: 612-IDP1-08-A
Base Product Number: IDP1-08

Buy Now
Singapore, Singapore
Electronic Connector
319-IDP1-08-A
Electronic Connector 319-IDP1-08-A
CONN PLUG HSG 16POS 1.00MM Product overview: IDP1-08-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IDP1-08-A can be used for catalog matching and distributor lookup.

CONN PLUG HSG 16POS 1.00MM Product overview: IDP1-08-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IDP1-08-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1055855-IDP1-08-A 319-IDP1-08-A
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rectangular Connector Contacts - A25963CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details