Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078291-IDMS-10-T-10
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Cable Length: 254 mm
Number of Pins: 10
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078291-IDMS-10-T-10.00-C-R |
| Product Name | OEM Parts - OEM Parts (F - I) - IDMS-10-T-10.00-C-R |