Samtec Inc. Unspecified Connectors IDD-18-G

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec IDC Connector, part number 85T4671, is a 36-position, 2-row receptacle designed for cable mounting with a pitch spacing of 2.54 mm. It features a female contact gender and is constructed from black glass-filled polyester for the insulator material. The connector is RoHS compliant and offers various plating options, including gold over beryllium copper or tin over copper. The current rating is 3.4 A per pin for the IDSD variant and 3 A per pin for the IDMD variant, with a contact resistance of 15 mΩ. The connector is suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is designed to mate with several other connector types, including TSW, MTSW, and EJH series. The product is non-standard and non-returnable, making it essential for engineers to ensure compatibility with their specific applications before purchase.

Datasheet Summary
Powered by GS/AI

The Samtec IDC Connector, part number 85T4671, is a 36-position, 2-row receptacle designed for cable mounting with a pitch spacing of 2.54 mm. It features a female contact gender and is constructed from black glass-filled polyester for the insulator material. The connector is RoHS compliant and offers various plating options, including gold over beryllium copper or tin over copper. The current rating is 3.4 A per pin for the IDSD variant and 3 A per pin for the IDMD variant, with a contact resistance of 15 mΩ. The connector is suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is designed to mate with several other connector types, including TSW, MTSW, and EJH series. The product is non-standard and non-returnable, making it essential for engineers to ensure compatibility with their specific applications before purchase.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
IDD-18-G
Unspecified Connectors IDD-18-G
Connector

Connector

Buy Now
Connector, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4671 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4671
Connector, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4671
CONNECTOR, RCPT, 36POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:36Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 36POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:36Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDD-18-G 85T4671
Product Name Unspecified Connectors Connector, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data