The Connector, Rcpt, 14Pos, 2Row, 2.54Mm (part number 85T4655) is an IDC receptacle designed for cable mounting. It features 14 contacts arranged in two rows with a pitch spacing of 2.54 mm. The contact material is beryllium copper, and the connector is RoHS compliant. It has a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The connector supports a current rating of 3.4 A per pin for certain configurations. It is compatible with various mating connectors, including TSW, MTSW, and TSM series. The insulator material is black glass-filled polyester, and the plating options include gold over nickel or tin over copper. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | IDD-07-T | 85T4655 |
| Product Name | Unspecified Connectors | Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type Samtec |
| Gender | Female / Jack |