Samtec Inc. Pin & Socket Connectors ICO-316-SGT

Description
.100 Low Prof Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Low Prof Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICO-316-SGT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICO-316-SGT
Pin & Socket Connectors ICO-316-SGT
.100 Low Prof Screw Mach DIP Skt

.100 Low Prof Screw Mach DIP Skt

Buy Now
Dip Socket, 16Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec - 51P3538 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec
51P3538
Dip Socket, 16Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec 51P3538
DIP SOCKET, 16POS, 2.54MM, GOLD, TH; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICO Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 16POS, 2.54MM, GOLD, TH; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICO Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - ICO-316-SGT - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICO-316-SGT
Sockets for ICs, Transistors ICO-316-SGT
CONN IC DIP SOCKET 16POS GOLD

CONN IC DIP SOCKET 16POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICO-316-SGT 51P3538 ICO-316-SGT
Product Name Pin & Socket Connectors Dip Socket, 16Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details