Samtec Inc. Pin & Socket Connectors ICF-640-S-O

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-640-S-O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-640-S-O
Pin & Socket Connectors ICF-640-S-O
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICF-640-S-O - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-640-S-O
Sockets for ICs, Transistors ICF-640-S-O
CONN IC DIP SOCKET 40POS TIN

CONN IC DIP SOCKET 40POS TIN

Supplier's Site Datasheet
Ic Socket, Dip, 2.54Mm, 40 Position, Smt; No. Of Contacts Samtec - 05R5113 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 40 Position, Smt; No. Of Contacts Samtec
05R5113
Ic Socket, Dip, 2.54Mm, 40 Position, Smt; No. Of Contacts Samtec 05R5113
IC SOCKET, DIP, 2.54MM, 40 POSITION, SMT; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 40 POSITION, SMT; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICF-640-S-O ICF-640-S-O 05R5113
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Ic Socket, Dip, 2.54Mm, 40 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details