Samtec Inc. Pin & Socket Connectors ICF-632-T-O

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-632-T-O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-632-T-O
Pin & Socket Connectors ICF-632-T-O
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICF-632-T-O - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-632-T-O
Sockets for ICs, Transistors ICF-632-T-O
.100" SURFACE MOUNT SCREW MACHIN

.100" SURFACE MOUNT SCREW MACHIN

Supplier's Site Datasheet
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec - 50P9469 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec
50P9469
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec 50P9469
IC SOCKET, DIP, 2.54MM, 32 POSITION, SMT; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 32 POSITION, SMT; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICF-632-T-O ICF-632-T-O 50P9469
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details