Samtec Inc. Pin & Socket Connectors ICF-632-T-I

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-632-T-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-632-T-I
Pin & Socket Connectors ICF-632-T-I
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec - 84T0285 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec
84T0285
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec 84T0285
IC SOCKET, DIP, 2.54MM, 32 POSITION, SMT; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 32 POSITION, SMT; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ICF-632-T-I 84T0285
Product Name Pin & Socket Connectors Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details