Samtec Inc. Pin & Socket Connectors ICF-632-S-O

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-632-S-O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-632-S-O
Pin & Socket Connectors ICF-632-S-O
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICF-632-S-O - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-632-S-O
Sockets for ICs, Transistors ICF-632-S-O
CONN IC DIP SOCKET 32POS TIN

CONN IC DIP SOCKET 32POS TIN

Supplier's Site Datasheet
Conn Dip Sckt Skt 32 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 38AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Conn Dip Sckt Skt 32 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
38AH0517
Conn Dip Sckt Skt 32 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 38AH0517
CONN DIP SCKT SKT 32 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN DIP SCKT SKT 32 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec - 84T0284 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec
84T0284
Ic Socket, Dip, 2.54Mm, 32 Position, Smt; No. Of Contacts Samtec 84T0284
IC SOCKET, DIP, 2.54MM, 32 POSITION, SMT; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:1.91mm; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 32 POSITION, SMT; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:1.91mm; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICF-632-S-O ICF-632-S-O 38AH0517
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Conn Dip Sckt Skt 32 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data