Samtec Inc. Socket Set/Driver ICF-628-S-O

Description
IC SOCKET, DIP, 2.54MM, 28 POSITION, SMT; PITCH SPACING:2.54MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:ICF SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC SOCKET, DIP, 2.54MM, 28 POSITION, SMT; PITCH SPACING:2.54MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:ICF SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Socket Set/Driver - 38391742 - Radwell International
Willingboro, NJ, United States
Socket Set/Driver
38391742
Socket Set/Driver 38391742
IC SOCKET, DIP, 2.54MM, 28 POSITION, SMT; PITCH SPACING:2.54MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:ICF SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC SOCKET, DIP, 2.54MM, 28 POSITION, SMT; PITCH SPACING:2.54MM; NO. OF CONTACTS:28CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:ICF SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Hand Tools
Product Number 38391742
Product Name Socket Set/Driver
Unlock Full Specs
to access all available technical data

Similar Products