Samtec Inc. Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec ICF-324-T-O

Description
IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:1.91mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet
Description
IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:1.91mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec - 84T0273 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec
84T0273
Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec 84T0273
IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:1.91mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:1.91mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0273
Product Name Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details