Samtec Inc. Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec ICF-324-T-I

Description
IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet
Description
IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec - 84T0272 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec
84T0272
Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec 84T0272
IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 24 POSITION, SMT; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0272
Product Name Ic Socket, Dip, 2.54Mm, 24 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details