The IC Socket, DIP, 2.54mm, 20 Position, SMT from Samtec features a contact material of beryllium copper and is designed for surface mount technology applications. It has a pitch spacing of 2.54mm and a row pitch of 7.62mm. The socket is RoHS compliant and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, with an average insertion force of 5 oz (1.39 N) and a withdrawal force of 4 oz (1.11 N) per contact. The insulator material is black liquid crystal polymer, and the socket is lead-free solderable. For engineers considering this product, it is important to note that some sizes and options may be non-standard and non-returnable.
.100 Surf Mnt Screw Mach DIP Skt
Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051837-ICF-320-S-O
Packaging: Bulk
Pitch: 2.54 mm
Connector Type: DIP, Socket
Number of Rows: 2
Row Spacing: 7.62 mm
Termination: Solder
Contact Material: Copper
Number of Contacts: 20
Gender: Female
Orientation: Straight
Contact Plating: Gold
Categories: Sockets for ICs,Transistors
Alternative Parts (Cross-Reference): 2-1571552-3; 2-1571552-2; 2-1571552-4; 1-1437535-2; 808-AG11D; 1-1437540-7;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
.100" SURFACE MOUNT SCREW MACHIN Product overview: ICF-320-S-O from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICF-320-S-O can be used for catalog matching and distributor lookup.
IC SOCKET, DIP, 2.54MM, 20 POSITION, SMT; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ICF-320-S-O | 1051837-ICF-320-S-O | 409-ICF-320-S-O | 58P0493 |
| Product Name | Pin & Socket Connectors | Sockets for ICs, Transistors - ICF-320-S-O | SMD Electronic Connector | Ic Socket, Dip, 2.54Mm, 20 Position, Smt; No. Of Contacts Samtec |
| Termination | Solder | Solder |