The IC Socket, DIP, 2.54mm, 18 Position, SMT (part number 84T0262) is designed for surface mount technology applications. It features 18 contacts with a pitch spacing of 2.54mm and a row pitch of 7.62mm. The socket is constructed from black liquid crystal polymer, ensuring durability and reliability in various operating conditions. The contact material is beryllium copper, with options for tin or gold plating over nickel, providing good conductivity and corrosion resistance. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. The socket is RoHS compliant and lead-free solderable, aligning with modern manufacturing standards. The insertion and withdrawal forces are specified at 5 oz (1.39 N) and 4 oz (1.11 N) per contact, respectively. This product is appropriate for engineers looking for a reliable and compliant socket solution for their electronic projects.
IC SOCKET, DIP, 2.54MM, 18 POSITION, SMT; No. of Contacts:18Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T0262 |
| Product Name | Ic Socket, Dip, 2.54Mm, 18 Position, Smt; No. Of Contacts Samtec |