Samtec Inc. Pin & Socket Connectors ICF-316-S-O

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-316-S-O - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-316-S-O
Pin & Socket Connectors ICF-316-S-O
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICF-316-S-O - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-316-S-O
Sockets for ICs, Transistors ICF-316-S-O
.100" SURFACE MOUNT SCREW MACHIN

.100" SURFACE MOUNT SCREW MACHIN

Supplier's Site Datasheet
Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec - 51P3277 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec
51P3277
Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec 51P3277
IC SOCKET, DIP, 2.54MM, 16 POSITION, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 16 POSITION, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICF-316-S-O ICF-316-S-O 51P3277
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Ic Socket, Dip, 2.54Mm, 16 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details