Samtec Inc. Pin & Socket Connectors ICF-314-S-I

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-314-S-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-314-S-I
Pin & Socket Connectors ICF-314-S-I
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Ic Socket, Dip, 2.54Mm, 14 Position, Smt; No. Of Contacts Samtec - 84T0255 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 14 Position, Smt; No. Of Contacts Samtec
84T0255
Ic Socket, Dip, 2.54Mm, 14 Position, Smt; No. Of Contacts Samtec 84T0255
IC SOCKET, DIP, 2.54MM, 14 POSITION, SMT; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 14 POSITION, SMT; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ICF-314-S-I 84T0255
Product Name Pin & Socket Connectors Ic Socket, Dip, 2.54Mm, 14 Position, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data