Win Source Part Number: 997315-ICF-308-T-O
Category: Connectors, Interconnects>Socket
Series: iCF
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Liquid Crystal Polymer (LCP)
Standard Package: 56
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Beryllium Copper
Contact Resistance: 10mOhm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9534
Base Product Number: ICF-308
CONN IC DIP SOCKET 8POS TIN Product overview: ICF-308-T-O from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICF-308-T-O can be used for catalog matching and distributor lookup.
.100 Surf Mnt Screw Mach DIP Skt
CONN IC DIP SOCKET 8POS TIN
IC SOCKET, DIP, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
RECEPTACLE, 2.54MM, SMT, 8WAY ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 997315-ICF-308-T-O | 409-ICF-308-T-O | ICF-308-T-O | ICF-308-T-O | 84T0254 |
| Product Name | Connectors, Interconnects - Sockets for ICs, Transistors | DIP Electronic Connector | Pin & Socket Connectors | Sockets for ICs, Transistors | Ic Socket, Dip, 2.54Mm, 8 Position, Smt; No. Of Contacts Samtec |
| Termination | Solder | Solder |