Samtec Inc. DIP Electronic Connector ICF-308-T-O-TR

Description
CONN IC DIP SOCKET 8POS TIN Product overview: ICF-308-T-O-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICF-308-T-O-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN IC DIP SOCKET 8POS TIN Product overview: ICF-308-T-O-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICF-308-T-O-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Electronic Connector
409-ICF-308-T-O-TR
DIP Electronic Connector 409-ICF-308-T-O-TR
CONN IC DIP SOCKET 8POS TIN Product overview: ICF-308-T-O-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICF-308-T-O-TR can be used for catalog matching and distributor lookup.

CONN IC DIP SOCKET 8POS TIN Product overview: ICF-308-T-O-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICF-308-T-O-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1172640-ICF-308-T-O-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1172640-ICF-308-T-O-TR
Connectors, Interconnects - Sockets for ICs, Transistors 1172640-ICF-308-T-O-TR
Win Source Part Number: 1172640-ICF-308-T-O- TR Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: iCF Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tape & Reel Housing Material: Liquid Crystal Polymer (LCP) Standard Package: 450 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Beryllium Copper Contact Resistance: 10mOhm Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ICF308TOTR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: ICF-308-T-O-FR,SAM14 037TR,SAM14037CT,SAM 14037DKR,ICF-308-T-O -TR-ND Base Product Number: ICF-308

Win Source Part Number: 1172640-ICF-308-T-O-TR
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: iCF
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tape & Reel
Housing Material: Liquid Crystal Polymer (LCP)
Standard Package: 450
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Beryllium Copper
Contact Resistance: 10mOhm
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): ICF308TOTR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ICF-308-T-O-FR,SAM14037TR,SAM14037CT,SAM14037DKR,ICF-308-T-O-TR-ND
Base Product Number: ICF-308

Buy Now Datasheet
Pin & Socket Connectors - ICF-308-T-O-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-308-T-O-TR
Pin & Socket Connectors ICF-308-T-O-TR
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICF-308-T-O-TR - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-308-T-O-TR
Sockets for ICs, Transistors ICF-308-T-O-TR
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet
Ic Socket, Dip, 8 Position, Smt; No. Of Contacts Samtec - 20R0364 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 8 Position, Smt; No. Of Contacts Samtec
20R0364
Ic Socket, Dip, 8 Position, Smt; No. Of Contacts Samtec 20R0364
IC SOCKET, DIP, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
IC Sockets ICF-308-T-O-TR
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-ICF-308-T-O-TR 1172640-ICF-308-T-O-TR ICF-308-T-O-TR ICF-308-T-O-TR 20R0364 ICF-308-T-O-TR
Product Name DIP Electronic Connector Connectors, Interconnects - Sockets for ICs, Transistors Pin & Socket Connectors Sockets for ICs, Transistors Ic Socket, Dip, 8 Position, Smt; No. Of Contacts Samtec IC Sockets
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details