Samtec Inc. Pin & Socket Connectors ICF-308-T-I

Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Surf Mnt Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICF-308-T-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICF-308-T-I
Pin & Socket Connectors ICF-308-T-I
.100 Surf Mnt Screw Mach DIP Skt

.100 Surf Mnt Screw Mach DIP Skt

Buy Now
Ic Socket, Dip, 2.54Mm, 8 Position, Smt; No. Of Contacts Samtec - 56T0293 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 2.54Mm, 8 Position, Smt; No. Of Contacts Samtec
56T0293
Ic Socket, Dip, 2.54Mm, 8 Position, Smt; No. Of Contacts Samtec 56T0293
IC SOCKET, DIP, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 2.54MM, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - ICF-308-T-I - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICF-308-T-I
Sockets for ICs, Transistors ICF-308-T-I
.100" SURFACE MOUNT SCREW MACHIN

.100" SURFACE MOUNT SCREW MACHIN

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICF-308-T-I 56T0293 ICF-308-T-I
Product Name Pin & Socket Connectors Ic Socket, Dip, 2.54Mm, 8 Position, Smt; No. Of Contacts Samtec Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data