Samtec Inc. No. Of Contacts Samtec ICA-628-STT.

Description
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Samtec - 27AC6579 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Samtec
27AC6579
No. Of Contacts Samtec 27AC6579
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC6579
Product Name No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details