Samtec Inc. DIP Electronic Connector ICA-422-AGG

Description
.100" SCREW MACHINE DIP SOCKET Product overview: ICA-422-AGG from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICA-422-AGG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.100" SCREW MACHINE DIP SOCKET Product overview: ICA-422-AGG from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICA-422-AGG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Electronic Connector
409-ICA-422-AGG
DIP Electronic Connector 409-ICA-422-AGG
.100" SCREW MACHINE DIP SOCKET Product overview: ICA-422-AGG from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICA-422-AGG can be used for catalog matching and distributor lookup.

.100" SCREW MACHINE DIP SOCKET Product overview: ICA-422-AGG from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICA-422-AGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - ICA-422-AGG - 1064135-ICA-422-AGG - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - ICA-422-AGG
1064135-ICA-422-AGG
Sockets for ICs, Transistors - ICA-422-AGG 1064135-ICA-422-AGG
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064135-ICA-422-AGG Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 22 Orientation: Straight Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 2-1571552-3; 1-2199299-5; 2-1571552-4; 1-2199300-2; 2-1571551-1; 4808-3000-CPICA-422A GG; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064135-ICA-422-AGG
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 22
Orientation: Straight
Categories: Sockets for ICs,Transistors
Alternative Parts (Cross-Reference): 2-1571552-3; 1-2199299-5; 2-1571552-4; 1-2199300-2; 2-1571551-1; 4808-3000-CPICA-422AGG;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 409-ICA-422-AGG 1064135-ICA-422-AGG
Product Name DIP Electronic Connector Sockets for ICs, Transistors - ICA-422-AGG
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79022-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details