Samtec Inc. Sockets for ICs, Transistors - ICA-322-JGG ICA-322-JGG

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971493-ICA-322-JGG Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 22 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971493-ICA-322-JGG Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 22 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - ICA-322-JGG - 971493-ICA-322-JGG - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - ICA-322-JGG
971493-ICA-322-JGG
Sockets for ICs, Transistors - ICA-322-JGG 971493-ICA-322-JGG
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971493-ICA-322-JGG Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 22 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971493-ICA-322-JGG
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 22
Gender: Female
Orientation: Straight
Categories: Sockets for ICs,Transistors
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now
Singapore, Singapore
DIP Electronic Connector
409-ICA-322-JGG
DIP Electronic Connector 409-ICA-322-JGG
.100" SCREW MACHINE DIP SOCKET Product overview: ICA-322-JGG from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICA-322-JGG can be used for catalog matching and distributor lookup.

.100" SCREW MACHINE DIP SOCKET Product overview: ICA-322-JGG from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-ICA-322-JGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 971493-ICA-322-JGG 409-ICA-322-JGG
Product Name Sockets for ICs, Transistors - ICA-322-JGG DIP Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details