Samtec Inc. Pin & Socket Connectors ICA-316-ZAGT

Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICA-316-ZAGT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICA-316-ZAGT
Pin & Socket Connectors ICA-316-ZAGT
.100 Screw Mach DIP Skt

.100 Screw Mach DIP Skt

Buy Now
Connector, Ic Socket, Dip, 16 Position, 2.54Mm; No. Of Contacts Samtec - 07R7784 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ic Socket, Dip, 16 Position, 2.54Mm; No. Of Contacts Samtec
07R7784
Connector, Ic Socket, Dip, 16 Position, 2.54Mm; No. Of Contacts Samtec 07R7784
CONNECTOR, IC SOCKET, DIP, 16 POSITION, 2.54MM; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, IC SOCKET, DIP, 16 POSITION, 2.54MM; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - ICA-316-ZAGT - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICA-316-ZAGT
Sockets for ICs, Transistors ICA-316-ZAGT
CONN IC DIP SOCKET 16POS GOLD

CONN IC DIP SOCKET 16POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICA-316-ZAGT 07R7784 ICA-316-ZAGT
Product Name Pin & Socket Connectors Connector, Ic Socket, Dip, 16 Position, 2.54Mm; No. Of Contacts Samtec Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data