Samtec Inc. Pin & Socket Connectors ICA-316-STT

Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICA-316-STT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICA-316-STT
Pin & Socket Connectors ICA-316-STT
.100 Screw Mach DIP Skt

.100 Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICA-316-STT - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICA-316-STT
Sockets for ICs, Transistors ICA-316-STT
CONN IC DIP SOCKET 16POS TIN

CONN IC DIP SOCKET 16POS TIN

Supplier's Site Datasheet
Conn Dip Sckt Skt 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 96AC0245 - Newark, An Avnet Company
Chicago, IL, United States
Conn Dip Sckt Skt 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
96AC0245
Conn Dip Sckt Skt 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 96AC0245
CONN DIP SCKT SKT 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN DIP SCKT SKT 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, Tin, 16Pos, 2.54Mm; No. Of Contacts Samtec - 05R9655 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, Tin, 16Pos, 2.54Mm; No. Of Contacts Samtec
05R9655
Dip Socket, Tin, 16Pos, 2.54Mm; No. Of Contacts Samtec 05R9655
DIP SOCKET, TIN, 16POS, 2.54MM; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: No

DIP SOCKET, TIN, 16POS, 2.54MM; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICA-316-STT ICA-316-STT 96AC0245
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Conn Dip Sckt Skt 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details