Samtec Inc. Pin & Socket Connectors ICA-316-SGT

Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICA-316-SGT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICA-316-SGT
Pin & Socket Connectors ICA-316-SGT
.100 Screw Mach DIP Skt

.100 Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICA-316-SGT - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICA-316-SGT
Sockets for ICs, Transistors ICA-316-SGT
CONN IC DIP SKT 16POS

CONN IC DIP SKT 16POS

Supplier's Site Datasheet
Dip Socket, 16Pos, 2.54Mm, Th; No. Of Contacts Samtec - 72T0807 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16Pos, 2.54Mm, Th; No. Of Contacts Samtec
72T0807
Dip Socket, 16Pos, 2.54Mm, Th; No. Of Contacts Samtec 72T0807
DIP SOCKET, 16POS, 2.54MM, TH; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16POS, 2.54MM, TH; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICA-316-SGT ICA-316-SGT 72T0807
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Dip Socket, 16Pos, 2.54Mm, Th; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers