Samtec Inc. Pin & Socket Connectors ICA-308-SST

Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICA-308-SST - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICA-308-SST
Pin & Socket Connectors ICA-308-SST
.100 Screw Mach DIP Skt

.100 Screw Mach DIP Skt

Buy Now
Ic Socket, Dip, 8 Position, 2.54Mm; No. Of Contacts Samtec - 50R7067 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 8 Position, 2.54Mm; No. Of Contacts Samtec
50R7067
Ic Socket, Dip, 8 Position, 2.54Mm; No. Of Contacts Samtec 50R7067
IC SOCKET, DIP, 8 POSITION, 2.54MM; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 8 POSITION, 2.54MM; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - ICA-308-SST - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICA-308-SST
Sockets for ICs, Transistors ICA-308-SST
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICA-308-SST 50R7067 ICA-308-SST
Product Name Pin & Socket Connectors Ic Socket, Dip, 8 Position, 2.54Mm; No. Of Contacts Samtec Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 22-3310 - Powell Electronics, Inc.
Nicomatic North America
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details