Samtec Inc. Pin & Socket Connectors ICA-308-SGT

Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet
Description
.100 Screw Mach DIP Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ICA-308-SGT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ICA-308-SGT
Pin & Socket Connectors ICA-308-SGT
.100 Screw Mach DIP Skt

.100 Screw Mach DIP Skt

Buy Now
Sockets for ICs, Transistors - ICA-308-SGT - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
ICA-308-SGT
Sockets for ICs, Transistors ICA-308-SGT
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet
Dip Socket, 8Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec - 26P1005 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec
26P1005
Dip Socket, 8Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec 26P1005
DIP SOCKET, 8POS, 2.54MM, GOLD, TH; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 8POS, 2.54MM, GOLD, TH; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICA Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site
Dip Socket, 8Pos, 2.54Mm, Gold, Th Rohs Compliant Samtec - 49AJ3220 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8Pos, 2.54Mm, Gold, Th Rohs Compliant Samtec
49AJ3220
Dip Socket, 8Pos, 2.54Mm, Gold, Th Rohs Compliant Samtec 49AJ3220
DIP SOCKET, 8POS, 2.54MM, GOLD, TH ROHS COMPLIANT: YES

DIP SOCKET, 8POS, 2.54MM, GOLD, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ICA-308-SGT ICA-308-SGT 26P1005
Product Name Pin & Socket Connectors Sockets for ICs, Transistors Dip Socket, 8Pos, 2.54Mm, Gold, Th; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data