Samtec Inc. Terminals HW-25-15-G-D-300-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a total of 50 contacts arranged in two rows, making it suitable for various electronic connections. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features a total of 50 contacts arranged in two rows, making it suitable for various electronic connections. The header is RoHS compliant and can operate within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-25-15-G-D-300-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC1577 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC1577
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC1577
HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-25-15-G-D-300-SM-A 40AC1577
Product Name Terminals Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102448-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
3 Tabs Quick Fit Header - 7813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
2 suppliers
Specs
Product Type IC Headers
View Details