Samtec Inc. Terminals HW-25-09-L-D-250-SM

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-25-09-L-D-250-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC1496 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC1496
Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC1496
HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-25-09-L-D-250-SM 40AC1496
Product Name Terminals Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Board-Board Conn, Header, 17Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3155 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MH10605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details